RS Components, Ltd. 204394

Description
Brought to you under the trusted RS Pro, these neon indicators have diffused, recessed style lenses with a prominent bezel. Neon indicators have a low power consumption and long life, making them ideal for various equipment applications. These RS Pro indicators are panel mounting with convenient solder tab termination. 10 mm coloured lens,Chrome bezel,110 V ac or 230 V ac types available,0.11 in (2.8 x 0.8 mm) terminals,14.5 mm mounting hole Voltage Rating = 240 V ac Light Output Colour = Blue Mounting Hole Size = 14.5mm Lamp Size = 10 mm Length = 38.5 mm Type = Panel Mount Lamp Type = Neon Termination Type = Solder Tab Bezel Style = Prominent Bezel Colour = Chrome
Request a Quote
Description
Brought to you under the trusted RS Pro, these neon indicators have diffused, recessed style lenses with a prominent bezel. Neon indicators have a low power consumption and long life, making them ideal for various equipment applications. These RS Pro indicators are panel mounting with convenient solder tab termination. 10 mm coloured lens,Chrome bezel,110 V ac or 230 V ac types available,0.11 in (2.8 x 0.8 mm) terminals,14.5 mm mounting hole Voltage Rating = 240 V ac Light Output Colour = Blue Mounting Hole Size = 14.5mm Lamp Size = 10 mm Length = 38.5 mm Type = Panel Mount Lamp Type = Neon Termination Type = Solder Tab Bezel Style = Prominent Bezel Colour = Chrome
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 204394 - RS Components, Ltd.
Corby, Northants, United Kingdom
Brought to you under the trusted RS Pro, these neon indicators have diffused, recessed style lenses with a prominent bezel. Neon indicators have a low power consumption and long life, making them ideal for various equipment applications. These RS Pro indicators are panel mounting with convenient solder tab termination. 10 mm coloured lens,Chrome bezel,110 V ac or 230 V ac types available,0.11 in (2.8 x 0.8 mm) terminals,14.5 mm mounting hole Voltage Rating = 240 V ac Light Output Colour = Blue Mounting Hole Size = 14.5mm Lamp Size = 10 mm Length = 38.5 mm Type = Panel Mount Lamp Type = Neon Termination Type = Solder Tab Bezel Style = Prominent Bezel Colour = Chrome

Brought to you under the trusted RS Pro, these neon indicators have diffused, recessed style lenses with a prominent bezel. Neon indicators have a low power consumption and long life, making them ideal for various equipment applications. These RS Pro indicators are panel mounting with convenient solder tab termination.
10 mm coloured lens,Chrome bezel,110 V ac or 230 V ac types available,0.11 in (2.8 x 0.8 mm) terminals,14.5 mm mounting hole
Voltage Rating = 240 V ac
Light Output Colour = Blue
Mounting Hole Size = 14.5mm
Lamp Size = 10 mm
Length = 38.5 mm
Type = Panel Mount
Lamp Type = Neon
Termination Type = Solder Tab
Bezel Style = Prominent
Bezel Colour = Chrome

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 204394
Unlock Full Specs
to access all available technical data

Similar Products

 - 1329153 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1393374 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1393357 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205628 - RS Components, Ltd.
RS Components, Ltd.
View Details