RS Components, Ltd. Strain Gauges 1855995

Description
Tedea Huntleigh 01040-005K-C3-55X
Request a Quote
Description
Tedea Huntleigh 01040-005K-C3-55X
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Strain Gauges - 1855995 - RS Components, Ltd.
Corby, Northants, United Kingdom
Strain Gauges
1855995
Strain Gauges 1855995
Tedea Huntleigh 01040-005K-C3-55X

Tedea Huntleigh 01040-005K-C3-55X

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Strain Gauges
Product Number 1855995
Product Name Strain Gauges
Features Waterproof
Unlock Full Specs
to access all available technical data

Similar Products

Strain Gauges - 134203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Carrier Width 2.4 inch (61 mm)
Nominal Resistance 400Ω
View Details
Strain Gauges - 1856003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Length 1.57 inch (40 mm)
View Details
Strain Gauges - 2068626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Nominal Resistance 350Omega: Ohms; 350Ω
View Details
Strain Gauges - 4438140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Length 1.57 inch (40 mm)
View Details