RS Components, Ltd. Strain Gauges 2042765

Description
RS PRO L6-20 model 355 Load Cell
Request a Quote
Description
RS PRO L6-20 model 355 Load Cell
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Strain Gauges - 2042765 - RS Components, Ltd.
Corby, Northants, United Kingdom
Strain Gauges
2042765
Strain Gauges 2042765
RS PRO L6-20 model 355 Load Cell

RS PRO L6-20 model 355 Load Cell

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Strain Gauges
Product Number 2042765
Product Name Strain Gauges
Grid Length 4.72 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Strain Gauges - 2710198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Carrier Width 1.26 inch (32 mm)
View Details
Strain Gauges - 632742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Carrier Length 1.57 inch (40 mm)
View Details
Strain Gauges - 4438213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Length 1.57 inch (40 mm)
Nominal Resistance 415Ω
View Details
Strain Gauges - 129009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Grid Length 5.91 inch (150 mm)
Carrier Width 0.7874 inch (20 mm)
View Details