RS Components, Ltd. 203981

Description
Brought to you under the trusted RS Pro, this LED indicator has a recessed diffused epoxy style lens within a prominent chrome bezel. The indicator has a compact robust body that terminates with convenient solder tabs, for ease of installation. Offering a low power consumption and long life, LED indicators are suitable for various equipment needs. 10 mm coloured diffused epoxy lens,16 mm chrome bezel,0.11 in (2.8 x 0.8 mm) crimp terminals,2.8 x 0.8 insulated crimp/cable assembly 300 mm long available separately with red or black cable,Life expectancy 60000 Hours,Operating temperature -20 to +70°C Voltage Rating = 2 V dc Light Output Colour = Red Mounting Hole Size = 14mm Lamp Size = 10 mm Length = 47 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Prominent Bezel Colour = Chrome
Request a Quote
Description
Brought to you under the trusted RS Pro, this LED indicator has a recessed diffused epoxy style lens within a prominent chrome bezel. The indicator has a compact robust body that terminates with convenient solder tabs, for ease of installation. Offering a low power consumption and long life, LED indicators are suitable for various equipment needs. 10 mm coloured diffused epoxy lens,16 mm chrome bezel,0.11 in (2.8 x 0.8 mm) crimp terminals,2.8 x 0.8 insulated crimp/cable assembly 300 mm long available separately with red or black cable,Life expectancy 60000 Hours,Operating temperature -20 to +70°C Voltage Rating = 2 V dc Light Output Colour = Red Mounting Hole Size = 14mm Lamp Size = 10 mm Length = 47 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Prominent Bezel Colour = Chrome
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 203981 - RS Components, Ltd.
Corby, Northants, United Kingdom
Brought to you under the trusted RS Pro, this LED indicator has a recessed diffused epoxy style lens within a prominent chrome bezel. The indicator has a compact robust body that terminates with convenient solder tabs, for ease of installation. Offering a low power consumption and long life, LED indicators are suitable for various equipment needs. 10 mm coloured diffused epoxy lens,16 mm chrome bezel,0.11 in (2.8 x 0.8 mm) crimp terminals,2.8 x 0.8 insulated crimp/cable assembly 300 mm long available separately with red or black cable,Life expectancy 60000 Hours,Operating temperature -20 to +70°C Voltage Rating = 2 V dc Light Output Colour = Red Mounting Hole Size = 14mm Lamp Size = 10 mm Length = 47 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Prominent Bezel Colour = Chrome

Brought to you under the trusted RS Pro, this LED indicator has a recessed diffused epoxy style lens within a prominent chrome bezel. The indicator has a compact robust body that terminates with convenient solder tabs, for ease of installation. Offering a low power consumption and long life, LED indicators are suitable for various equipment needs.
10 mm coloured diffused epoxy lens,16 mm chrome bezel,0.11 in (2.8 x 0.8 mm) crimp terminals,2.8 x 0.8 insulated crimp/cable assembly 300 mm long available separately with red or black cable,Life expectancy 60000 Hours,Operating temperature -20 to +70°C
Voltage Rating = 2 V dc
Light Output Colour = Red
Mounting Hole Size = 14mm
Lamp Size = 10 mm
Length = 47 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Solder Tab
Bezel Style = Prominent
Bezel Colour = Chrome

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 203981
Unlock Full Specs
to access all available technical data

Similar Products

 - 1345538 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1302260 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 204445 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 203975 - RS Components, Ltd.
RS Components, Ltd.
View Details