RS Components, Ltd. IR LEDs 2035773

Description
MicroOSLON P1616 Stack IR Star 850nm
Request a Quote
Description
MicroOSLON P1616 Stack IR Star 850nm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
IR LEDs
2035773
IR LEDs 2035773
MicroOSLON P1616 Stack IR Star 850nm

MicroOSLON P1616 Stack IR Star 850nm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 2035773
Product Name IR LEDs
LED Type Infrared
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
LED Type Ultraviolet
View Details
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 410 nm (4100 Å)
Viewing Angle 130 degrees
View Details
RS Components, Ltd.
Specs
LED Type White; White
Color Temperature 5000 K
Array Array
View Details
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details