RS Components, Ltd. LED Arrays 1250721

Description
White LED PowerStar DURIS S8 3000K LES9
Request a Quote
Description
White LED PowerStar DURIS S8 3000K LES9
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
LED Arrays
1250721
LED Arrays 1250721
White LED PowerStar DURIS S8 3000K LES9

White LED PowerStar DURIS S8 3000K LES9

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 1250721
Product Name LED Arrays
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 3500 K
Array Array
Number of Array Elements 1
View Details
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
RS Components, Ltd.
Specs
Color Temperature 4500 K
Array Array
Number of Array Elements 1
View Details