RS Components, Ltd. Pneumatic Filters 2030711

Description
Festo LF-3/4-D-MAXI-A Pneumatic Filter
Request a Quote
Description
Festo LF-3/4-D-MAXI-A Pneumatic Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filters - 2030711 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Filters
2030711
Pneumatic Filters 2030711
Festo LF-3/4-D-MAXI-A Pneumatic Filter

Festo LF-3/4-D-MAXI-A Pneumatic Filter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Filters (industrial)
Product Number 2030711
Product Name Pneumatic Filters
Construction Pneumatic Filters
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Air Filters - 7302937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Loss Gauge
Height 3.74 inch (95 mm)
View Details
HVAC Air Filters - 2560594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Panel Air Filters; Pleated Panel
Airflow 620 SCFM (1053 m³/hr)
Height 19.49 inch (495 mm)
View Details
HVAC Air Filters - 2560563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Panel Air Filters; Panel
Airflow 629 SCFM (1069 m³/hr)
Height 17.52 inch (445 mm)
View Details
Pneumatic Filters - 315930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Airflow 24.72 SCFM (42.01 m³/hr)
View Details