RS Components, Ltd. HVAC Air Filters 2560594

Description
RS PRO M81-2016 Panel Filter
Request a Quote
Description
RS PRO M81-2016 Panel Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HVAC Air Filters - 2560594 - RS Components, Ltd.
Corby, Northants, United Kingdom
HVAC Air Filters
2560594
HVAC Air Filters 2560594
RS PRO M81-2016 Panel Filter

RS PRO M81-2016 Panel Filter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Filters (industrial)
Product Number 2560594
Product Name HVAC Air Filters
Construction Panel Air Filters; Pleated Panel
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Air Filters - 7302833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Intrepid
Airflow 955 SCFM (1623 m³/hr)
View Details
HVAC Air Filters - 8802416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Cotton, synthetic fibre
Airflow 1000 SCFM (1700 m³/hr)
View Details
HVAC Air Filters - 8279611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Sheet
Media Type Pur foam
Height 48.03 inch (1220 mm)
View Details
Fan Filters - 7374086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Fan mounted filter
Media Type Pur
Length 3.29 inch (83.5 mm)
View Details