RS Components, Ltd. Pneumatic Filters 2030579

Description
Festo LFMA-1/4-D-MINI Pneumatic Filter
Request a Quote
Description
Festo LFMA-1/4-D-MINI Pneumatic Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filters - 2030579 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Filters
2030579
Pneumatic Filters 2030579
Festo LFMA-1/4-D-MINI Pneumatic Filter

Festo LFMA-1/4-D-MINI Pneumatic Filter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Filters (industrial)
Product Number 2030579
Product Name Pneumatic Filters
Construction Pneumatic Filters
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Air Filters - 1221774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Pad
Height 39.37 inch (1000 mm)
View Details
HVAC Air Filters - 7302937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Loss Gauge
Height 3.74 inch (95 mm)
View Details
Pneumatic Filters - 299141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Airflow 275 SCFM (468 m³/hr)
View Details
HVAC Air Filters - 2550932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Bag Filters; Bag Filter
Features Multipocket
Height 23.31 inch (592 mm)
View Details