RS Components, Ltd. Laptop Bags 688139

Description
Wenger 653299 Laptop Case
Request a Quote
Description
Wenger 653299 Laptop Case
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laptop Bags - 688139 - RS Components, Ltd.
Corby, Northants, United Kingdom
Laptop Bags
688139
Laptop Bags 688139
Wenger 653299 Laptop Case

Wenger 653299 Laptop Case

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 688139
Product Name Laptop Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 4157009 - RS Components, Ltd.
Specs
Container Type Bag
Features Shielded; ESD
Height 17.99 inch (457 mm)
View Details
Laptop Bags - 688137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; 15% Polyvinyl Chloride, 85% Recycled Polyester
Width 13.78 inch (350 mm)
View Details
Laptop Bags - 288343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; Polyethylene Terephthalate
Height 12.6 inch (320 mm)
View Details
Anti Static Packaging - 2877874 - RS Components, Ltd.
Specs
Container Type Bag
Features Shielded
Height 5.98 inch (152 mm)
View Details