RS Components, Ltd. Bin Bags 2025914

Description
TAP France 0012072 Bin Bag
Request a Quote
Description
TAP France 0012072 Bin Bag
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bin Bags - 2025914 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bin Bags
2025914
Bin Bags 2025914
TAP France 0012072 Bin Bag

TAP France 0012072 Bin Bag

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 2025914
Product Name Bin Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 1908441 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD; MoistureBarrier
Height 7.87 inch (200 mm)
View Details
Instrument Cases - 1951539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 1.18 inch (30 mm)
Length 1.57 inch (40 mm)
View Details
Anti Static Packaging - 707125 - RS Components, Ltd.
Specs
Container Type Bag
Height 17.72 inch (450 mm)
Width 28.94 inch (735 mm)
View Details
Instrument Cases - 1707853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Height 2.76 inch (70 mm)
Length 5.91 inch (150 mm)
View Details