RS Components, Ltd. Pneumatic Filters 2023514

Description
Festo MS4-LF-1/8-CRV Filter
Request a Quote
Description
Festo MS4-LF-1/8-CRV Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filters - 2023514 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Filters
2023514
Pneumatic Filters 2023514
Festo MS4-LF-1/8-CRV Filter

Festo MS4-LF-1/8-CRV Filter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Filters (industrial)
Product Number 2023514
Product Name Pneumatic Filters
Construction Pneumatic Filters
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Air Filters - 275209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Exhaust Filter
Height 9.92 inch (252 mm)
View Details
HVAC Air Filters - 7302798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Cotton, pet
Airflow 1074 SCFM (1825 m³/hr)
View Details
Pneumatic Filters - 299135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Airflow 275 SCFM (468 m³/hr)
View Details
HVAC Air Filters - 2560527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Media Roll
Media Type 100% Polyester
Height 39.37 inch (1000 mm)
View Details