RS Components, Ltd. Pneumatic Filters 2023353

Description
Festo MS6-LFX Pneumatic Filter
Request a Quote
Description
Festo MS6-LFX Pneumatic Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filters - 2023353 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Filters
2023353
Pneumatic Filters 2023353
Festo MS6-LFX Pneumatic Filter

Festo MS6-LFX Pneumatic Filter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Filters (industrial)
Product Number 2023353
Product Name Pneumatic Filters
Construction Pneumatic Filters
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Air Filters - 2560638 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Panel Air Filters; Pleated Panel
Media Type Hydrophobic Paper
Airflow 1494 SCFM (2540 m³/hr)
View Details
Pneumatic Filters - 315932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Airflow 24.72 SCFM (42.01 m³/hr)
View Details
HVAC Air Filters - 2551053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Bag Filters; Bag Filter
Media Type Hydrophobic
Features Multipocket
View Details
HVAC Air Filters - 2560527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Media Roll
Media Type 100% Polyester
Height 39.37 inch (1000 mm)
View Details