Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AIR FILTERS (INDUSTRIAL)
RS COMPONENTS, LTD.
2023357 -- PNEUMATIC FILTERS
RS Components, Ltd.
Pneumatic Filters
2023357
Description
MS6-LFM-1/2-AUV micro filter
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
MS6-LFM-1/2-AUV micro filter
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Filters
2023357
Pneumatic Filters
2023357
MS6-LFM-1/2-AUV micro filter
MS6-LFM-1/2-AUV micro filter
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Air Filters (industrial)
Product Number
2023357
Product Name
Pneumatic Filters
Construction
Pneumatic Filters
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
HVAC Air Filters
2035151
Specs
Construction
Fan Filters; Air Conditioner Filter
Media Type
Polyether
View Details
RS Components, Ltd.
Fan Filters
9160025
Specs
Construction
Fan Filters; Exhaust filter
Media Type
Synthetic mesh
Length
8.78 inch (223 mm)
View Details
RS Components, Ltd.
Powered Respirator Filters
2535042
Specs
Construction
Powered Respirator Filters
View Details
RS Components, Ltd.
Pneumatic Filters
2023324
Specs
Construction
Pneumatic Filters
Airflow
145 SCFM (246 m³/hr)
View Details