RS Components, Ltd. Pneumatic Filters 2023402

Description
MS6-LFM-1/2-ARV-DA micro filter
Request a Quote
Description
MS6-LFM-1/2-ARV-DA micro filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filters - 2023402 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Filters
2023402
Pneumatic Filters 2023402
MS6-LFM-1/2-ARV-DA micro filter

MS6-LFM-1/2-ARV-DA micro filter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Filters (industrial)
Product Number 2023402
Product Name Pneumatic Filters
Construction Pneumatic Filters
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Air Filters - 8802633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Compact pleated panel
Media Type Glass fibre paper
Airflow 853 SCFM (1450 m³/hr)
View Details
HVAC Air Filters - 8802407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Cotton, synthetic fibre
Airflow 2000 SCFM (3400 m³/hr)
View Details
Pneumatic Filters - 315929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Airflow 31.78 SCFM (54.02 m³/hr)
View Details
Fan Filters - 283177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Fan Mounted Filter
Media Type Polyurethane
Length 3.15 inch (80 mm)
View Details