RS Components, Ltd. Profile & Round Belts 2009158

Description
Quick Connect Red belt Dia. 8mm x 30m
Request a Quote
Description
Quick Connect Red belt Dia. 8mm x 30m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Profile & Round Belts - 2009158 - RS Components, Ltd.
Corby, Northants, United Kingdom
Profile & Round Belts
2009158
Profile & Round Belts 2009158
Quick Connect Red belt Dia. 8mm x 30m

Quick Connect Red belt Dia. 8mm x 30m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Round Belts and O-ring Belts
Product Number 2009158
Product Name Profile & Round Belts
Cross Section Diameter 0.3150 inch (8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Profile & Round Belts - 7010650 - RS Components, Ltd.
Specs
Cross Section Diameter 0.3150 inch (8 mm)
Belt Length 197 inch (5000 mm)
Minimum Pulley Size 2.52 inch (64 mm)
View Details
Profile & Round Belts - 2009148 - RS Components, Ltd.
Specs
Cross Section Diameter 0.1969 inch (5 mm)
Belt Length 197 inch (5000 mm)
Minimum Pulley Size 1.38 inch (35 mm)
View Details
Profile & Round Belts - 2596503 - RS Components, Ltd.
Specs
Material Polyurethane / Urethane
Features Food Grade
Cross Section Diameter 0.1969 inch (5 mm)
View Details
Profile & Round Belts - 2596525 - RS Components, Ltd.
Specs
Material Polyurethane / Urethane
Features Food Grade
Cross Section Diameter 0.1181 inch (3 mm)
View Details