RS Components, Ltd.
Rod Ends
1989033
Description
RS PRO PHS20EC Rod End
Request a Quote
Email Supplier
Description
RS PRO PHS20EC Rod End
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Rod End Bearings |
|
Product Number
|
1989033 |
|
Product Name
|
Rod Ends |
|
Design Units
|
Metric
|
|
Bore Diameter
|
0.7874 inch (20 mm)
|
|
Overall Length
|
3.94 inch (100 mm)
|
|
Configuration
|
Metal Ball with Metal Liner
|
Unlock Full Specs
to access all available technical data
Similar Products
Bore Diameter
0.5000 inch (12.7 mm)
Configuration
Metal Ball with Metal Liner
Description
Alloy steel
View Details
Design Units
Metric
Bore Diameter
0.3150 inch (8 mm)
Housing Diameter
0.8661 inch (22 mm)
View Details
Design Units
Metric
Bore Diameter
0.3937 inch (10 mm)
Housing Diameter
1.02 inch (26 mm)
View Details
Design Units
Metric
Bore Diameter
0.3937 inch (10 mm)
Overall Length
2.24 inch (57 mm)
View Details