RS Components, Ltd.
Rod Ends
1852469
Description
LDK PHS 10 Rod End
Request a Quote
Email Supplier
Description
LDK PHS 10 Rod End
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Rod End Bearings |
|
Product Number
|
1852469 |
|
Product Name
|
Rod Ends |
|
Design Units
|
Metric
|
|
Bore Diameter
|
0.3937 inch (10 mm)
|
|
Housing Diameter
|
1.02 inch (26 mm)
|
|
Overall Length
|
2.2 inch (56 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Load Capacity
2.43 lbs (1.1 kg)
Configuration
Metal Ball with Metal Liner
Description
Steel
View Details
Design Units
Metric
Bore Diameter
0.3150 inch (8 mm)
Housing Diameter
0.8661 inch (22 mm)
View Details
Design Units
Metric
Bore Diameter
0.3150 inch (8 mm)
Housing Diameter
0.8661 inch (22 mm)
View Details
Design Units
Metric
Bore Diameter
0.4724 inch (12 mm)
Overall Length
2.6 inch (66 mm)
View Details