RS Components, Ltd. Flow Sensors 1983007

Description
Key Instruments 25102A15BVBN Flow Meter
Request a Quote
Description
Key Instruments 25102A15BVBN Flow Meter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - 1983007 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flow Sensors
1983007
Flow Sensors 1983007
Key Instruments 25102A15BVBN Flow Meter

Key Instruments 25102A15BVBN Flow Meter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Meters
Product Number 1983007
Product Name Flow Sensors
Pipe Diameter 0.12 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Sensors - 1980698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pipe Diameter 0.50 inch (12.7 mm)
Process Media Type Liquid
Gas Volumetric Flow Rate 0.1766 to 1.62 SCFM (0.3001 to 2.76 m³/hr)
View Details
Flow Sensors - 2691940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 185 F (85 C)
Gas Volumetric Flow Rate 353 SCFM (600 m³/hr)
View Details
Flow Controllers - 444718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Standards RoHS
Operating Temperature -40 F (-40 C)
Gas Volumetric Flow Rate 10.83 SCFM (18.4 m³/hr)
View Details
Flow Sensors - 3610161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pipe Diameter 0.25 inch (6.35 mm)
Process Media Type Gas
Operating Pressure 99.93 psi (70.33 m H2O)
View Details