RS Components, Ltd. Plastic Rods 1969916

Description
PTFE plastic rod stock,500mm L 38mm dia
Request a Quote
Description
PTFE plastic rod stock,500mm L 38mm dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Plastic Rods
1969916
Plastic Rods 1969916
PTFE plastic rod stock,500mm L 38mm dia

PTFE plastic rod stock,500mm L 38mm dia

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 1969916
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Delrin®
Width / O.D. 1.18 inch (30 mm)
View Details
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System POM
Thickness 1.57 inch (40 mm)
View Details
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0787 inch (2 mm)
View Details
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System EPDM
Thickness 0.1575 inch (4 mm)
View Details