RS Components, Ltd. Plastic Rods 2820676

Description
Black nylon 6 rod stock,1m L 30mm dia
Request a Quote
Description
Black nylon 6 rod stock,1m L 30mm dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 2820676 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
2820676
Plastic Rods 2820676
Black nylon 6 rod stock,1m L 30mm dia

Black nylon 6 rod stock,1m L 30mm dia

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 2820676
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 4386336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Pvc
Width / O.D. 1.18 inch (30 mm)
View Details
Plastic Sheets - 2820250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pom
Thickness 1.57 inch (40 mm)
View Details
Rubber Sheets - 205486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Nitrile
Thickness 0.1181 inch (3 mm)
View Details
Plastic Rods - 636293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Polytetrafluoroethylene
Width / O.D. 0.0984 inch (2.5 mm)
View Details