RS Components, Ltd.
Control Station Enclosures
1947466
Description
RS PRO CCS09GY00/RSP
Request a Quote
Email Supplier
Description
RS PRO CCS09GY00/RSP
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1947466 |
|
Product Name
|
Control Station Enclosures |
|
Type
|
Pushbutton Enclosures
|
|
Shape
|
Rectangular
|
|
Length
|
7.28 inch (185 mm)
|
|
Width
|
2.76 inch (70 mm)
|
|
Depth
|
2.01 inch (51 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Pushbutton Enclosures
Shape
Rectangular
Length
6.3 inch (160 mm)
View Details
Shape
Rectangular
Length
5.91 inch (150 mm)
Width
5.91 inch (150 mm)
View Details
Type
Pushbutton Enclosures
Shape
Rectangular
Length
4.72 inch (120 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
11.81 inch (300 mm)
View Details