RS Components, Ltd.
Control Station Enclosures
1947460
Description
RS PRO CCS05GY00/RSP
Request a Quote
Email Supplier
Description
RS PRO CCS05GY00/RSP
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1947460 |
|
Product Name
|
Control Station Enclosures |
|
Type
|
Pushbutton Enclosures
|
|
Shape
|
Rectangular
|
|
Length
|
4.13 inch (105 mm)
|
|
Width
|
2.76 inch (70 mm)
|
|
Depth
|
2.01 inch (51 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
14.17 inch (360 mm)
Width
14.17 inch (360 mm)
View Details
Length
6.3 inch (160 mm)
Width
3.94 inch (100 mm)
Depth
6.3 inch (160 mm)
View Details
Type
Junction Box
Length
2.76 inch (70 mm)
Width
4.09 inch (104 mm)
View Details
Shape
Rectangular
Length
5.91 inch (150 mm)
Width
5.91 inch (150 mm)
View Details