RS Components, Ltd. DisplayPort Cables 1929587

Description
3ft Panel Mount DisplayPort Cable - F/M
Request a Quote
Description
3ft Panel Mount DisplayPort Cable - F/M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DisplayPort Cables - 1929587 - RS Components, Ltd.
Corby, Northants, United Kingdom
DisplayPort Cables
1929587
DisplayPort Cables 1929587
3ft Panel Mount DisplayPort Cable - F/M

3ft Panel Mount DisplayPort Cable - F/M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1929587
Product Name DisplayPort Cables
Application Video
Product Type DisplayPort
Cable Length 2.95 ft (9 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 1765768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 6.56 ft (20 dm)
Connector Type Hdmi
View Details
Video Converters - 1778786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort; DVI Cable
Cable Length 0.4790 ft (1.46 dm)
View Details
Video Converters - 1778828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 0.8202 ft (2.5 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 1212781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 9.84 ft (30 dm)
Connector Type Hdmi
View Details