RS Components, Ltd. Aux Cables 1929456

Description
Slim 1 m 3.5mm Stereo Extension Audio Ca
Request a Quote
Description
Slim 1 m 3.5mm Stereo Extension Audio Ca
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aux Cables - 1929456 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aux Cables
1929456
Aux Cables 1929456
Slim 1 m 3.5mm Stereo Extension Audio Ca

Slim 1 m 3.5mm Stereo Extension Audio Ca

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1929456
Product Name Aux Cables
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Audio Cable - 2075347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details
Video Converters - 1778756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 3281 ft (10000 dm)
View Details
Video Converters - 1778789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.3527 ft (1.07 dm)
View Details
Video Converters - 2804611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 2.56 ft (7.8 dm)
Standards / Certifications RoHS
View Details