RS Components, Ltd. DC Motors 192521

Description
RS PRO IG9190 DC Geared Motor
Request a Quote
Description
RS PRO IG9190 DC Geared Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 192521 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
192521
DC Motors 192521
RS PRO IG9190 DC Geared Motor

RS PRO IG9190 DC Geared Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 192521
Product Name DC Motors
Output Power 0.6701 HP
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 2887600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.0283 HP
Continuous Torque 19.5 In-lbs (22.45 kg-cm)
Gearbox Ratio 22 : 1
View Details
DC Motors - 8814541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 8.8 In-lbs (10.2 kg-cm)
Gear Type Worm; Worm
View Details
DC Motors - 2389721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Torque 0.1 In-lbs (0.1073 kg-cm)
Units Metric
Shaft Size 0.091 inch (2.3 mm)
View Details
DC Motors - 6685503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 70.8 In-lbs (81.63 kg-cm)
Gear Type Worm; Worm
View Details