RS Components, Ltd. DC Motors 192518

Description
RS PRO IG9190 DC Geared Motor
Request a Quote
Description
RS PRO IG9190 DC Geared Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 192518 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
192518
DC Motors 192518
RS PRO IG9190 DC Geared Motor

RS PRO IG9190 DC Geared Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 192518
Product Name DC Motors
Output Power 0.6701 HP
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 2163788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Current 0.4400 amps
Continuous Torque 0.4 In-lbs (0.5102 kg-cm)
Units Metric
View Details
DC Motors - 2883620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Current 0.6600 amps
Continuous Torque 0.9 In-lbs (1.02 kg-cm)
Gearbox Ratio 14 : 1
View Details
DC Motors - 4721284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Units Metric
Shaft Size 0.236 inch (6.0 mm)
View Details
DC Motors - 2985379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Gear Type Spur; Spur
Units Metric
View Details