RS Components, Ltd. DC Motors 2883620

Description
Micro Motors RH158-12-15 DC Motor
Request a Quote
Description
Micro Motors RH158-12-15 DC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 2883620 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
2883620
DC Motors 2883620
Micro Motors RH158-12-15 DC Motor

Micro Motors RH158-12-15 DC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 2883620
Product Name DC Motors
Continuous Current 0.6600 amps
Continuous Torque 0.9 In-lbs (1.02 kg-cm)
Gearbox Ratio 14 : 1
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 4179712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 0.7 In-lbs (0.8320 kg-cm)
Gear Type Planetary; Planetary
View Details
DC Motors - 276762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 3.42E-4 HP
Continuous Current 0.0850 amps
Shaft Speed 13000 rpm
View Details
DC Motors - 420722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 0.5 In-lbs (0.6240 kg-cm)
Gear Type Planetary; Planetary
View Details
DC Motors - 2357904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Units Metric
Shaft Size 0.315 inch (8.0 mm)
View Details