This is a range of high quality shielded power inductors from our trusted RS Pro brand. These wire wound surface mount inductors have high current up to 5.5 A and high inductance up to 1000 µH.
Inductance = 560 μH
Maximum DC Current = 730mA
Package/Case = 27
Length = 12.5mm
Depth = 12.5mm
Height = 8mm
Dimensions = 12.5 x 12.5 x 8mm
Shielded = Yes
Maximum DC Resistance = 1.07Ohms
Minimum Operating Temperature = -40°C
RS Components, Ltd. | |
---|---|
Product Category | Inductors, Coils, and Chokes |
Product Number | 1245585 |
Operating Temperature | -40 C (-40 F) |
Technology | Wirewound |
Inductance Range | 560 microH |
DCR | 1.07 ohms |