RS Components, Ltd. Shielding Sheets 1892300

Description
Magnetic guard Aluminum foil
Request a Quote
Description
Magnetic guard Aluminum foil
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Shielding Sheets - 1892300 - RS Components, Ltd.
Corby, Northants, United Kingdom
Shielding Sheets
1892300
Shielding Sheets 1892300
Magnetic guard Aluminum foil

Magnetic guard Aluminum foil

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 1892300
Product Name Shielding Sheets
Form / Shape Sheet or Film
Chemical System Aluminium
Thickness 0.0031 inch (0.0800 mm)
Width / O.D. 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Sheets - 205443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.1181 inch (3 mm)
View Details
Plastic Rods - 2820698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 1.57 inch (40 mm)
View Details
Plastic Rods - 129757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Peek
Width / O.D. 2.36 inch (60 mm)
View Details
Plastic Sheets - 1853524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Grp
Thickness 1.57 inch (40 mm)
View Details