KEMET FLLD4 -TH 3 phase and neutral EMC filter is a compact general purpose filter with terminal blocks for quick and easy installation. Rated voltage 530/305 V ac,Temperature range -25°C to +100°C
Switch mode supplies. Servo Drives. Robotics. Battery chargers. Inverters and converters. Industrial applicationsMachine tools
Maximum Current Rating = 16A
Maximum Voltage Rating = 530/305 V ac
Mounting Type = Chassis Mount
Termination Style = Terminal Block
Number of Phases = 3
Series = FLLD4
Operating Frequency = 50 - 60Hz
Length = 120mm
Depth = 115mm
Height = 80mm
RS Components, Ltd. | |
---|---|
Product Category | EMI Filters and RFI Filters |
Product Number | 1368844 |
Filter Type | Three Phase; Power Line Filters |