RS Components, Ltd. Hinges 188881

Description
Model 15 HI 39mm (H) x 30mm (W) 4.5m
Request a Quote
Description
Model 15 HI 39mm (H) x 30mm (W) 4.5m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 188881 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
188881
Hinges 188881
Model 15 HI 39mm (H) x 30mm (W) 4.5m

Model 15 HI 39mm (H) x 30mm (W) 4.5m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 188881
Product Name Hinges
Hinge Type Flap
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3399353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Lift Off
Leaf Thickness 0.0984 inch (2.5 mm)
Length 3.86 inch (98 mm)
View Details
Hinges - 1831638 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0394 inch (1 mm)
Length 2.36 inch (60 mm)
View Details
Hinges - 9174582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.1772 inch (4.5 mm)
Length 2.64 inch (67 mm)
View Details
Hinges - 2937780 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.0472 inch (1.2 mm)
Length 1.18 inch (30 mm)
View Details