RS Components, Ltd. AC Motors 1879870

Description
RS PRO AEQV3T0200037MT01 AC Motor
Request a Quote
Description
RS PRO AEQV3T0200037MT01 AC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 1879870 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
1879870
AC Motors 1879870
RS PRO AEQV3T0200037MT01 AC Motor

RS PRO AEQV3T0200037MT01 AC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Motors
Product Number 1879870
Product Name AC Motors
Phase Three-phase
Unlock Full Specs
to access all available technical data

Similar Products

AC Motors - 7793746 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Construction Synchronous geared
Phase Single-phase
Continuous Torque 0.5 In-lbs (0.6000 kg-cm)
View Details
AC Motors - 1879871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
Shaft Speed 1440 rpm
Diameter / Width 12.95 inch (329 mm)
View Details
AC Motors - 2821677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 73.71 HP
Shaft Speed 1470 rpm
View Details
AC Motors - 1879857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
Shaft Speed 2895 rpm
View Details