RS Components, Ltd. Strain Gauges 1856004

Description
Tedea Huntleigh 01130-015K-C3-10X
Request a Quote
Description
Tedea Huntleigh 01130-015K-C3-10X
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Strain Gauges - 1856004 - RS Components, Ltd.
Corby, Northants, United Kingdom
Strain Gauges
1856004
Strain Gauges 1856004
Tedea Huntleigh 01130-015K-C3-10X

Tedea Huntleigh 01130-015K-C3-10X

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Strain Gauges
Product Number 1856004
Product Name Strain Gauges
Carrier Length 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Strain Gauges - 1855993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Length 0.8661 inch (22 mm)
View Details
Strain Gauges - 134203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Carrier Width 2.4 inch (61 mm)
Nominal Resistance 400Ω
View Details
Strain Gauges - 120064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Width 0.4000 inch (10.16 mm)
Nominal Resistance 700Ω
View Details
Strain Gauges - 1855954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Nominal Resistance 350Omega: Ohms; 350Ω
View Details