RS Components, Ltd. Strain Gauges 1856000

Description
Tedea Huntleigh 01042-020K-C3-16X
Request a Quote
Description
Tedea Huntleigh 01042-020K-C3-16X
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Strain Gauges - 1856000 - RS Components, Ltd.
Corby, Northants, United Kingdom
Strain Gauges
1856000
Strain Gauges 1856000
Tedea Huntleigh 01042-020K-C3-16X

Tedea Huntleigh 01042-020K-C3-16X

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Strain Gauges
Product Number 1856000
Product Name Strain Gauges
Carrier Length 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Strain Gauges - 120065 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Carrier Width 0.4961 inch (12.6 mm)
Nominal Resistance 350Omega: Ohms; 350Ω
View Details
Strain Gauges - 2042771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Grid Length 6.85 inch (174 mm)
Carrier Length 6.85 inch (174 mm)
Carrier Width 2.36 inch (60 mm)
View Details
Strain Gauges - 1855996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Carrier Length 1.57 inch (40 mm)
View Details
Strain Gauges - 1855983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Length 0.8661 inch (22 mm)
Nominal Resistance 415Ω
View Details