RS Components, Ltd. Plastic Sheets 1853524

Description
RS PRO 1853524 Plastic Sheet
Request a Quote
Description
RS PRO 1853524 Plastic Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Sheets - 1853524 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Sheets
1853524
Plastic Sheets 1853524
RS PRO 1853524 Plastic Sheet

RS PRO 1853524 Plastic Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 1853524
Product Name Plastic Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 129814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Peek
Thickness 0.3150 inch (8 mm)
View Details
Rubber Sheets - 5063264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0591 inch (1.5 mm)
View Details
Rubber Sheets - 2027914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Epdm
Thickness 0.1969 inch (5 mm)
View Details
Plastic Sheets - 2586641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pc
Thickness 0.1575 inch (4 mm)
View Details