RS Components, Ltd.
Rod Ends
1852547
Description
LDK SPOS8ECL x 1 Rod End
Request a Quote
Email Supplier
Description
LDK SPOS8ECL x 1 Rod End
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Rod End Bearings |
|
Product Number
|
1852547 |
|
Product Name
|
Rod Ends |
|
Design Units
|
Metric
|
|
Bore Diameter
|
0.3150 inch (8 mm)
|
|
Housing Diameter
|
0.8661 inch (22 mm)
|
|
Overall Length
|
2.09 inch (53 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Design Units
Metric
Bore Diameter
0.1969 inch (5 mm)
Overall Length
1.42 inch (36 mm)
View Details
Bore Diameter
0.7500 inch (19.05 mm)
Overall Length
3.75 inch (95.25 mm)
Configuration
Metal Ball with Metal Liner
View Details
Design Units
Metric
Bore Diameter
0.5512 inch (14 mm)
Overall Length
3.03 inch (77 mm)
View Details
Design Units
Metric
Bore Diameter
0.8661 inch (22 mm)
Overall Length
4.37 inch (111 mm)
View Details