RS Components, Ltd.
Rod Ends
1852521
Description
LDK SPHS12EC Rod End
Request a Quote
Email Supplier
Description
LDK SPHS12EC Rod End
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Rod End Bearings |
|
Product Number
|
1852521 |
|
Product Name
|
Rod Ends |
|
Design Units
|
Metric
|
|
Bore Diameter
|
0.4724 inch (12 mm)
|
|
Housing Diameter
|
1.18 inch (30 mm)
|
|
Overall Length
|
2.56 inch (65 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Design Units
Metric
Bore Diameter
0.7874 inch (20 mm)
Overall Length
4.06 inch (103 mm)
View Details
Design Units
Metric
Bore Diameter
0.3937 inch (10 mm)
Overall Length
2.24 inch (57 mm)
View Details
Design Units
Metric
Bore Diameter
0.3937 inch (10 mm)
Overall Length
2.44 inch (62 mm)
View Details
Bore Diameter
0.3122 inch (7.93 mm)
Housing Diameter
0.8752 inch (22.23 mm)
Overall Length
1.81 inch (46.03 mm)
View Details