RS Components, Ltd.
Rod Ends
1852535
Description
LDK SPOS6EC Rod End
Request a Quote
Email Supplier
Description
LDK SPOS6EC Rod End
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Rod End Bearings |
|
Product Number
|
1852535 |
|
Product Name
|
Rod Ends |
|
Design Units
|
Metric
|
|
Bore Diameter
|
0.2362 inch (6 mm)
|
|
Housing Diameter
|
0.7087 inch (18 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Bore Diameter
0.3122 inch (7.93 mm)
Housing Diameter
0.8752 inch (22.23 mm)
Overall Length
1.81 inch (46.03 mm)
View Details
Design Units
Metric
Bore Diameter
0.3937 inch (10 mm)
Housing Diameter
1.02 inch (26 mm)
View Details
Design Units
Metric
Bore Diameter
0.5512 inch (14 mm)
Overall Length
2.95 inch (75 mm)
View Details
Design Units
Metric
Bore Diameter
0.2362 inch (6 mm)
Overall Length
1.77 inch (45 mm)
View Details