RS Components, Ltd.
Rod Ends
1852529
Description
LDK SPHS10ECL Rod End
Request a Quote
Email Supplier
Description
LDK SPHS10ECL Rod End
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Rod End Bearings |
|
Product Number
|
1852529 |
|
Product Name
|
Rod Ends |
|
Design Units
|
Metric
|
|
Bore Diameter
|
0.3937 inch (10 mm)
|
|
Housing Diameter
|
1.02 inch (26 mm)
|
|
Overall Length
|
2.2 inch (56 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Design Units
Metric
Bore Diameter
0.5512 inch (14 mm)
Overall Length
2.95 inch (75 mm)
View Details
Design Units
Metric
Bore Diameter
0.4724 inch (12 mm)
Overall Length
2.76 inch (70 mm)
View Details
Bore Diameter
0.5000 inch (12.7 mm)
Configuration
Metal Ball with Metal Liner
Description
Alloy steel
View Details
Design Units
Metric
Bore Diameter
0.1181 inch (3 mm)
Overall Length
1.06 inch (27 mm)
View Details