RS Components, Ltd.
Rod Ends
1852484
Description
LDK PHS 20L Rod End
Request a Quote
Email Supplier
Description
LDK PHS 20L Rod End
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Rod End Bearings |
|
Product Number
|
1852484 |
|
Product Name
|
Rod Ends |
|
Design Units
|
Metric
|
|
Bore Diameter
|
0.7874 inch (20 mm)
|
|
Housing Diameter
|
1.81 inch (46 mm)
|
|
Overall Length
|
3.94 inch (100 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Design Units
Metric
Bore Diameter
0.4724 inch (12 mm)
Overall Length
2.72 inch (69 mm)
View Details
Design Units
Metric
Bore Diameter
0.3937 inch (10 mm)
Housing Diameter
1.1 inch (28 mm)
View Details
Design Units
Metric
Bore Diameter
0.6299 inch (16 mm)
Housing Diameter
1.5 inch (38 mm)
View Details
Design Units
Metric
Bore Diameter
0.9843 inch (25 mm)
Housing Diameter
2.36 inch (60 mm)
View Details