RS Components, Ltd.
Rod Ends
1852519
Description
LDK SPHS10EC Rod End
Request a Quote
Email Supplier
Description
LDK SPHS10EC Rod End
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Rod End Bearings |
|
Product Number
|
1852519 |
|
Product Name
|
Rod Ends |
|
Design Units
|
Metric
|
|
Bore Diameter
|
0.3937 inch (10 mm)
|
|
Housing Diameter
|
1.02 inch (26 mm)
|
|
Overall Length
|
2.2 inch (56 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Design Units
Metric
Bore Diameter
0.2362 inch (6 mm)
Housing Diameter
0.6299 inch (16 mm)
View Details
Design Units
Metric
Bore Diameter
0.6299 inch (16 mm)
Overall Length
3.35 inch (85 mm)
View Details
Design Units
Metric
Bore Diameter
0.5512 inch (14 mm)
Overall Length
3.03 inch (77 mm)
View Details
Design Units
Metric
Bore Diameter
0.7087 inch (18 mm)
Housing Diameter
1.65 inch (42 mm)
View Details