RS Components, Ltd.
Rod Ends
1989005
Description
RS PRO PHS14EC Rod End
Request a Quote
Email Supplier
Description
RS PRO PHS14EC Rod End
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Rod End Bearings |
|
Product Number
|
1989005 |
|
Product Name
|
Rod Ends |
|
Design Units
|
Metric
|
|
Bore Diameter
|
0.5512 inch (14 mm)
|
|
Overall Length
|
2.91 inch (74 mm)
|
|
Configuration
|
Metal Ball with Metal Liner
|
Unlock Full Specs
to access all available technical data
Similar Products
Bore Diameter
0.7500 inch (19.05 mm)
Overall Length
3.75 inch (95.25 mm)
Configuration
Metal Ball with Metal Liner
View Details
Design Units
Metric
Bore Diameter
0.9843 inch (25 mm)
Housing Diameter
2.36 inch (60 mm)
View Details
Design Units
Metric
Bore Diameter
0.1181 inch (3 mm)
Overall Length
1.3 inch (33 mm)
View Details
Design Units
Metric
Bore Diameter
0.2362 inch (6 mm)
Overall Length
1.81 inch (46 mm)
View Details