RS Components, Ltd.
Rod Ends
1852501
Description
LDK PHS 6EC Rod End
Request a Quote
Email Supplier
Description
LDK PHS 6EC Rod End
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Rod End Bearings |
|
Product Number
|
1852501 |
|
Product Name
|
Rod Ends |
|
Design Units
|
Metric
|
|
Bore Diameter
|
0.2362 inch (6 mm)
|
|
Housing Diameter
|
0.7087 inch (18 mm)
|
|
Overall Length
|
1.54 inch (39 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Design Units
Metric
Bore Diameter
0.3937 inch (10 mm)
Housing Diameter
1.02 inch (26 mm)
View Details
Bore Diameter
0.6252 inch (15.88 mm)
Overall Length
3.38 inch (85.73 mm)
Configuration
Metal Ball with Metal Liner
View Details
Design Units
Metric
Bore Diameter
0.3937 inch (10 mm)
Overall Length
2.44 inch (62 mm)
View Details
Design Units
Metric
Bore Diameter
0.3937 inch (10 mm)
Overall Length
2.24 inch (57 mm)
View Details