Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ROD END BEARINGS
RS COMPONENTS, LTD.
1852495 -- ROD ENDS
RS Components, Ltd.
Rod Ends
1852495
Description
Male Rod-End 8mm Bore M8 x 1.25 Left Han
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Male Rod-End 8mm Bore M8 x 1.25 Left Han
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Rod Ends
1852495
Rod Ends
1852495
Male Rod-End 8mm Bore M8 x 1.25 Left Han
Male Rod-End 8mm Bore M8 x 1.25 Left Han
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Rod End Bearings
Product Number
1852495
Product Name
Rod Ends
Design Units
Metric
Bore Diameter
0.3150 inch (8 mm)
Overall Length
2.09 inch (53 mm)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Rod Ends
1852489
Specs
Design Units
Metric
Bore Diameter
0.3937 inch (10 mm)
Overall Length
2.4 inch (61 mm)
View Details
RS Components, Ltd.
Rod Ends
1844470
Specs
Design Units
Metric
Bore Diameter
0.3937 inch (10 mm)
Overall Length
2.44 inch (62 mm)
View Details
RS Components, Ltd.
Rod Ends
1852487
Specs
Design Units
Metric
Bore Diameter
0.2362 inch (6 mm)
Overall Length
1.77 inch (45 mm)
View Details
RS Components, Ltd.
Rod Ends
1852476
Specs
Design Units
Metric
Bore Diameter
0.1969 inch (5 mm)
Housing Diameter
0.6299 inch (16 mm)
View Details