RS Components, Ltd.
Rod Ends
1852508
Description
LDK PHS 6ECL Rod End
Request a Quote
Email Supplier
Description
LDK PHS 6ECL Rod End
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Rod End Bearings |
|
Product Number
|
1852508 |
|
Product Name
|
Rod Ends |
|
Design Units
|
Metric
|
|
Bore Diameter
|
0.2362 inch (6 mm)
|
|
Housing Diameter
|
0.7087 inch (18 mm)
|
|
Overall Length
|
1.54 inch (39 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Design Units
Metric
Bore Diameter
0.4724 inch (12 mm)
Overall Length
2.72 inch (69 mm)
View Details
Design Units
Metric
Bore Diameter
0.7874 inch (20 mm)
Overall Length
4.06 inch (103 mm)
View Details
Design Units
Metric
Bore Diameter
0.9843 inch (25 mm)
Overall Length
4.88 inch (124 mm)
View Details
Design Units
Metric
Bore Diameter
0.3150 inch (8 mm)
Housing Diameter
0.8661 inch (22 mm)
View Details