RS Components, Ltd.
Rod Ends
1852479
Description
LDK PHS 10L Rod End
Request a Quote
Email Supplier
Description
LDK PHS 10L Rod End
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Rod End Bearings |
|
Product Number
|
1852479 |
|
Product Name
|
Rod Ends |
|
Design Units
|
Metric
|
|
Bore Diameter
|
0.3937 inch (10 mm)
|
|
Housing Diameter
|
1.02 inch (26 mm)
|
|
Overall Length
|
2.2 inch (56 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Design Units
Metric
Bore Diameter
0.3937 inch (10 mm)
Overall Length
2.24 inch (57 mm)
View Details
Bore Diameter
0.5000 inch (12.7 mm)
Overall Length
2.78 inch (70.64 mm)
Configuration
Metal Ball with Metal Liner
View Details
Design Units
Metric
Bore Diameter
0.2362 inch (6 mm)
Overall Length
1.57 inch (40 mm)
View Details
Design Units
Metric
Bore Diameter
0.2362 inch (6 mm)
Housing Diameter
0.7087 inch (18 mm)
View Details