RS Components, Ltd.
Rod Ends
1852471
Description
LDK PHS 14 Rod End
Request a Quote
Email Supplier
Description
LDK PHS 14 Rod End
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Rod End Bearings |
|
Product Number
|
1852471 |
|
Product Name
|
Rod Ends |
|
Design Units
|
Metric
|
|
Bore Diameter
|
0.5512 inch (14 mm)
|
|
Housing Diameter
|
1.34 inch (34 mm)
|
|
Overall Length
|
2.91 inch (74 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Design Units
Metric
Bore Diameter
0.3150 inch (8 mm)
Overall Length
1.89 inch (48 mm)
View Details
Design Units
Metric
Bore Diameter
0.1181 inch (3 mm)
Overall Length
1.3 inch (33 mm)
View Details
Design Units
Metric
Bore Diameter
0.5512 inch (14 mm)
Housing Diameter
1.34 inch (34 mm)
View Details
Design Units
Metric
Bore Diameter
0.6299 inch (16 mm)
Housing Diameter
1.5 inch (38 mm)
View Details