Heavy Duty Female Rod-End 16mm Bore M16
| RS Components, Ltd. | |
|---|---|
| Product Category | Rod End Bearings |
| Product Number | 1850129 |
| Product Name | Rod Ends |
| Design Units | Metric |
| Bore Diameter | 0.6299 inch (16 mm) |
| Overall Length | 3.35 inch (85 mm) |
| Load Capacity | 787 lbs (357 kg) |