RS Components, Ltd. Rubber Sheets 205522

Description
RS PRO 1059602 Rubber Sheet
Request a Quote
Description
RS PRO 1059602 Rubber Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rubber Sheets - 205522 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rubber Sheets
205522
Rubber Sheets 205522
RS PRO 1059602 Rubber Sheet

RS PRO 1059602 Rubber Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 205522
Product Name Rubber Sheets
Form / Shape Sheet or Film
Chemical System Fluorelastomer
Thickness 0.0591 inch (1.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 1974255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Delrin®
Width / O.D. 0.5000 inch (12.7 mm)
View Details
Rubber Sheets - 7336716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene; Polyethylene
Thickness 0.3937 inch (10 mm)
View Details
Rubber Sheets - 205553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Nitrile Rubber
Thickness 0.1181 inch (3 mm)
View Details
Plastic Sheets - 1970067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Ptfe
Thickness 0.3150 inch (8 mm)
View Details